3M 5421 clear slick surface tape comes in a 2 in width, 40 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-94831 |
| Product Name | 3M 5421 Clear Slick Surface Tape - 2 in Width x 40 yd Length - 6.7 mil Thick - 94831 |
| Color | Clear |