3M 3M 5451 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 5.6 mil Thick - 94809 70006382637

Description
3M 5451 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per mini case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.
Description
3M 5451 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per mini case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5451 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 5.6 mil Thick - 94809 - 051138-94809 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5451 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 5.6 mil Thick - 94809
051138-94809
3M 5451 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 5.6 mil Thick - 94809 051138-94809
3M 5451 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per mini case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

3M 5451 brown slick surface tape comes in a 2 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per mini case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94809
Product Name 3M 5451 Brown Slick Surface Tape - 2 1/2 in Width x 36 yd Length - 5.6 mil Thick - 94809
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Economy Purpose Duct Tape - 219 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details