3M 3M 5498 Brown Slick Surface Tape - 9 mm Width x 50.292 m Length - 4.1 mil Thick - 94793 70006382470

Description
3M 5498 brown slick surface tape comes in a 9 mm width, 50.292 m length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.
Description
3M 5498 brown slick surface tape comes in a 9 mm width, 50.292 m length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5498 Brown Slick Surface Tape - 9 mm Width x 50.292 m Length - 4.1 mil Thick - 94793 - 051138-94793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5498 Brown Slick Surface Tape - 9 mm Width x 50.292 m Length - 4.1 mil Thick - 94793
051138-94793
3M 5498 Brown Slick Surface Tape - 9 mm Width x 50.292 m Length - 4.1 mil Thick - 94793 051138-94793
3M 5498 brown slick surface tape comes in a 9 mm width, 50.292 m length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

3M 5498 brown slick surface tape comes in a 9 mm width, 50.292 m length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used in the following temperature range: +40 F to +300 F. Provides a tensile strength of 19 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.1 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94793
Product Name 3M 5498 Brown Slick Surface Tape - 9 mm Width x 50.292 m Length - 4.1 mil Thick - 94793
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details