3M 3M 2517 Brown Flatback Tape - 12 mm Width x 55 m Length - 6.5 mil Thick - 94663 70006381175

Description
3M 2517 brown flatback tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2517 brown flatback tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2517 Brown Flatback Tape - 12 mm Width x 55 m Length - 6.5 mil Thick - 94663 - 051138-94663 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2517 Brown Flatback Tape - 12 mm Width x 55 m Length - 6.5 mil Thick - 94663
051138-94663
3M 2517 Brown Flatback Tape - 12 mm Width x 55 m Length - 6.5 mil Thick - 94663 051138-94663
3M 2517 brown flatback tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2517 brown flatback tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94663
Product Name 3M 2517 Brown Flatback Tape - 12 mm Width x 55 m Length - 6.5 mil Thick - 94663
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
ESD Tapes - 8772517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details
Polyimide Silicone Adhesive Tape - 1801 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0671 mm)
Adhesive Polyimide
View Details