3M 5425 clear slick surface tape comes in a 12 mm width, 165 m length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.5 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-94660 |
| Product Name | 3M 5425 Clear Slick Surface Tape - 12 mm Width x 165 m Length - 4.5 mil Thick - 94660 |
| Color | Clear |