3M 3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 94651 70006381076

Description
3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 1 per inner, 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 1 per inner, 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 94651 - 051138-94651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 94651
051138-94651
3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 94651 051138-94651
3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 1 per inner, 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

3M 361 white cloth tape comes in a 3/4 in width, 60 yd length, uses a silicone adhesive and is packaged 1 per inner, 12 rolls per case. Can be used in the following temperature range: -65 F to +450 F. Provides a tensile strength of 182 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7.5 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94651
Product Name 3M 361 White Cloth Tape - 3/4 in Width x 60 yd Length - 7.5 mil Thick - 94651
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.7480 inches (19 mm)
Carrier / Backing Cloth / Fabric; Glass Cloth; Fiberglass / Glass
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details