3M 3M 5423 Clear Slick Surface Tape - 4 4/5 in Width x 72 yd Length - 11.7 mil Thick - 94623 70006380797

Description
3M 5423 clear slick surface tape comes in a 4 4/5 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.
Description
3M 5423 clear slick surface tape comes in a 4 4/5 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5423 Clear Slick Surface Tape - 4 4/5 in Width x 72 yd Length - 11.7 mil Thick - 94623 - 051138-94623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5423 Clear Slick Surface Tape - 4 4/5 in Width x 72 yd Length - 11.7 mil Thick - 94623
051138-94623
3M 5423 Clear Slick Surface Tape - 4 4/5 in Width x 72 yd Length - 11.7 mil Thick - 94623 051138-94623
3M 5423 clear slick surface tape comes in a 4 4/5 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

3M 5423 clear slick surface tape comes in a 4 4/5 in width, 72 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 55 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 11.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94623
Product Name 3M 5423 Clear Slick Surface Tape - 4 4/5 in Width x 72 yd Length - 11.7 mil Thick - 94623
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose Duct Tape - 396 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details