3M 3M 5451 Brown Slick Surface Tape - 1 3/4 in Width x 36 yd Length - 5.6 mil Thick - 94586 70006380417

Description
3M 5451 brown slick surface tape comes in a 1 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.
Description
3M 5451 brown slick surface tape comes in a 1 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5451 Brown Slick Surface Tape - 1 3/4 in Width x 36 yd Length - 5.6 mil Thick - 94586 - 051138-94586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5451 Brown Slick Surface Tape - 1 3/4 in Width x 36 yd Length - 5.6 mil Thick - 94586
051138-94586
3M 5451 Brown Slick Surface Tape - 1 3/4 in Width x 36 yd Length - 5.6 mil Thick - 94586 051138-94586
3M 5451 brown slick surface tape comes in a 1 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

3M 5451 brown slick surface tape comes in a 1 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 100 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 5.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94586
Product Name 3M 5451 Brown Slick Surface Tape - 1 3/4 in Width x 36 yd Length - 5.6 mil Thick - 94586
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details