3M 3M Kapton 5413 Amber Insulating Tape - 1 in Width x 60 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 94580 70006380359

Description
3M Kapton 5413 amber insulating tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.
Description
3M Kapton 5413 amber insulating tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Kapton 5413 Amber Insulating Tape - 1 in Width x 60 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 94580 - 051138-94580 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Kapton 5413 Amber Insulating Tape - 1 in Width x 60 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 94580
051138-94580
3M Kapton 5413 Amber Insulating Tape - 1 in Width x 60 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 94580 051138-94580
3M Kapton 5413 amber insulating tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

3M Kapton 5413 amber insulating tape comes in a 1 in width, 60 yd length, uses a silicone adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -100 F to +500 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Kapton 5413 insulating tape can be stretched 62 % for breaking. Provides a tensile strength of 33 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically & thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-94580
Product Name 3M Kapton 5413 Amber Insulating Tape - 1 in Width x 60 yd Length - 2.7 mil Thick - Electrically & Thermally Insulating - 94580
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Electrical Tapes - 603193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Features Transparent
Color Transparent
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details