3M 3M 5421 Clear Slick Surface Tape - 8 in Width x 18 yd Length - 6.7 mil Thick - 94535 70006379997

Description
3M 5421 clear slick surface tape comes in a 8 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 8 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 8 in Width x 18 yd Length - 6.7 mil Thick - 94535 - 051138-94535 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 8 in Width x 18 yd Length - 6.7 mil Thick - 94535
051138-94535
3M 5421 Clear Slick Surface Tape - 8 in Width x 18 yd Length - 6.7 mil Thick - 94535 051138-94535
3M 5421 clear slick surface tape comes in a 8 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 8 in width, 18 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94535
Product Name 3M 5421 Clear Slick Surface Tape - 8 in Width x 18 yd Length - 6.7 mil Thick - 94535
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details