3M 3M 5419 Gold Static Control Tape - 22 1/2 in Width x 144 yd Length - 2.7 mil Thick - 51644 70006376597

Description
3M 5419 gold static control tape comes in a 22 1/2 in width, 144 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.
Description
3M 5419 gold static control tape comes in a 22 1/2 in width, 144 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Gold Static Control Tape - 22 1/2 in Width x 144 yd Length - 2.7 mil Thick - 51644 - 051138-51644 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5419 Gold Static Control Tape - 22 1/2 in Width x 144 yd Length - 2.7 mil Thick - 51644
051138-51644
3M 5419 Gold Static Control Tape - 22 1/2 in Width x 144 yd Length - 2.7 mil Thick - 51644 051138-51644
3M 5419 gold static control tape comes in a 22 1/2 in width, 144 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

3M 5419 gold static control tape comes in a 22 1/2 in width, 144 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-51644
Product Name 3M 5419 Gold Static Control Tape - 22 1/2 in Width x 144 yd Length - 2.7 mil Thick - 51644
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Features Transparent
Color Transparent
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details