3M 3M 5419 Gold Static Control Tape - 0.3 in Width x 36 yd Length - 2.7 mil Thick - 05614 70006376043

Description
3M 5419 gold static control tape comes in a 0.3 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.
Description
3M 5419 gold static control tape comes in a 0.3 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Gold Static Control Tape - 0.3 in Width x 36 yd Length - 2.7 mil Thick - 05614 - 051115-05614 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5419 Gold Static Control Tape - 0.3 in Width x 36 yd Length - 2.7 mil Thick - 05614
051115-05614
3M 5419 Gold Static Control Tape - 0.3 in Width x 36 yd Length - 2.7 mil Thick - 05614 051115-05614
3M 5419 gold static control tape comes in a 0.3 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

3M 5419 gold static control tape comes in a 0.3 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.7 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-05614
Product Name 3M 5419 Gold Static Control Tape - 0.3 in Width x 36 yd Length - 2.7 mil Thick - 05614
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 1347340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass cloth
View Details
Scotch Glass Cloth Electrical Tape - 27 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0070 inches (0.1778 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details