3M 3M 5425 Clear Slick Surface Tape - 24 in Width x 36 yd Length - 4.5 mil Thick - 17661 70006373693

Description
3M 5425 clear slick surface tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.5 mil thickness.
Description
3M 5425 clear slick surface tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5425 Clear Slick Surface Tape - 24 in Width x 36 yd Length - 4.5 mil Thick - 17661 - 051115-17661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5425 Clear Slick Surface Tape - 24 in Width x 36 yd Length - 4.5 mil Thick - 17661
051115-17661
3M 5425 Clear Slick Surface Tape - 24 in Width x 36 yd Length - 4.5 mil Thick - 17661 051115-17661
3M 5425 clear slick surface tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.5 mil thickness.

3M 5425 clear slick surface tape comes in a 24 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 4.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17661
Product Name 3M 5425 Clear Slick Surface Tape - 24 in Width x 36 yd Length - 4.5 mil Thick - 17661
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Polyethylene Temp. Surface Protection - 21826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details