3M 3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 17492 70006372000

Description
3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 17492 - 051115-17492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 17492
051115-17492
3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 17492 051115-17492
3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M Cushion-Mount 1640 clear flexographic plate mounting tape comes in a 36 in width, 50 ft length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.04 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17492
Product Name 3M Cushion-Mount 1640 Clear Flexographic Plate Mounting Tape - 36 in Width x 50 ft Length - 0.04 in Thick - Paper Liner - 17492
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-2.500 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details