3M 3M 5421 Clear Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.7 mil Thick - 17424 70006371325

Description
3M 5421 clear slick surface tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.
Description
3M 5421 clear slick surface tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5421 Clear Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.7 mil Thick - 17424 - 051115-17424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5421 Clear Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.7 mil Thick - 17424
051115-17424
3M 5421 Clear Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.7 mil Thick - 17424 051115-17424
3M 5421 clear slick surface tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

3M 5421 clear slick surface tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 18 rolls per case. Can be used in the following temperature range: -30 F to +225 F. Provides a tensile strength of 30 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 6.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17424
Product Name 3M 5421 Clear Slick Surface Tape - 1/2 in Width x 36 yd Length - 6.7 mil Thick - 17424
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

3 mil Polyethylene Surface Protection - 3126 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details