3M 3M Cushion-Mount 1015 White Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Paper Liner - 62770 70006360724

Description
3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 1015 White Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Paper Liner - 62770 - 048011-62770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 1015 White Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Paper Liner - 62770
048011-62770
3M Cushion-Mount 1015 White Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Paper Liner - 62770 048011-62770
3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M Cushion-Mount 1015 white flexographic plate mounting tape comes in a 10 in width, 25 yd length, uses an acrylate adhesive and is packaged 1 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-62770
Product Name 3M Cushion-Mount 1015 White Flexographic Plate Mounting Tape - 10 in Width x 25 yd Length - 0.015 in Thick - Paper Liner - 62770
Color White
Unlock Full Specs
to access all available technical data

Similar Products

3 mil Polyethylene Surface Protection - 3126 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details