3M 3M Scotch-Brite 9713 Conductive Tape - 4.5 in Width x 36 yd Length - 3 mil Thick - Electrically Conductive - 74455 70006359551

Description
3M Scotch-Brite 9713 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M Scotch-Brite 9713 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite 9713 Conductive Tape - 4.5 in Width x 36 yd Length - 3 mil Thick - Electrically Conductive - 74455 - 021200-74455 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite 9713 Conductive Tape - 4.5 in Width x 36 yd Length - 3 mil Thick - Electrically Conductive - 74455
021200-74455
3M Scotch-Brite 9713 Conductive Tape - 4.5 in Width x 36 yd Length - 3 mil Thick - Electrically Conductive - 74455 021200-74455
3M Scotch-Brite 9713 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M Scotch-Brite 9713 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-74455
Product Name 3M Scotch-Brite 9713 Conductive Tape - 4.5 in Width x 36 yd Length - 3 mil Thick - Electrically Conductive - 74455
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 0.4724 inches (12 mm)
View Details
Scotch Glass Cloth Electrical Tape - 27 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0070 inches (0.1778 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details