3M 3M 467MP Clear Transfer Tape - 102 mm Width x 54.999 m Length - 2 mil Thick - Polycoated Kraft Paper Liner - 74250 70006358579

Description
3M 467MP clear transfer tape comes in a 102 mm width, 54.999 m length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 467MP clear transfer tape comes in a 102 mm width, 54.999 m length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Clear Transfer Tape - 102 mm Width x 54.999 m Length - 2 mil Thick - Polycoated Kraft Paper Liner - 74250 - 021200-74250 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 467MP Clear Transfer Tape - 102 mm Width x 54.999 m Length - 2 mil Thick - Polycoated Kraft Paper Liner - 74250
021200-74250
3M 467MP Clear Transfer Tape - 102 mm Width x 54.999 m Length - 2 mil Thick - Polycoated Kraft Paper Liner - 74250 021200-74250
3M 467MP clear transfer tape comes in a 102 mm width, 54.999 m length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 467MP clear transfer tape comes in a 102 mm width, 54.999 m length, uses an acrylic adhesive and is packaged 8 per case. Can be used in the following temperature range: -40 F to +400 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74250
Product Name 3M 467MP Clear Transfer Tape - 102 mm Width x 54.999 m Length - 2 mil Thick - Polycoated Kraft Paper Liner - 74250
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6861104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.3543 inches (9 mm)
View Details
Premium Dead-Soft Foil with Butyl Adhesive - 360-45 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0450 inches (1.14 mm)
Adhesive Aluminum
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details