3M 3M 9457 Clear Transfer Tape - 3 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74193 70006358140

Description
3M 9457 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 9457 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9457 Clear Transfer Tape - 3 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74193 - 021200-74193 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9457 Clear Transfer Tape - 3 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74193
021200-74193
3M 9457 Clear Transfer Tape - 3 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74193 021200-74193
3M 9457 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 9457 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74193
Product Name 3M 9457 Clear Transfer Tape - 3 in Width x 60 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 74193
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
FSK Sealant Tape - 3320 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type FSK Sealant Tape
Adhesive Aluminum
Peel 5.75 lbs/in (10.07 N/cm)
View Details