3M 3M 6035PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 74182 70006358033

Description
3M 6035PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.
Description
3M 6035PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 6035PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 74182 - 021200-74182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6035PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 74182
021200-74182
3M 6035PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 74182 021200-74182
3M 6035PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

3M 6035PC clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 3 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of polycoated kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74182
Product Name 3M 6035PC Clear Transfer Tape - 1 in Width x 60 yd Length - 5 mil Thick - Polycoated Kraft Paper Liner - 74182
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 14 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details