3M 3M 9934XL Clear Transfer Tape - 1 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74160 70006357829

Description
3M 9934XL clear transfer tape comes in a 1 in width, 120 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.
Description
3M 9934XL clear transfer tape comes in a 1 in width, 120 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9934XL Clear Transfer Tape - 1 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74160 - 021200-74160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9934XL Clear Transfer Tape - 1 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74160
021200-74160
3M 9934XL Clear Transfer Tape - 1 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74160 021200-74160
3M 9934XL clear transfer tape comes in a 1 in width, 120 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

3M 9934XL clear transfer tape comes in a 1 in width, 120 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used in the following temperature range: -20 F to +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74160
Product Name 3M 9934XL Clear Transfer Tape - 1 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74160
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details