3M 3M 9934XL Clear Transfer Tape - 6 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74158 70006357795

Description
3M 9934XL clear transfer tape comes in a 6 in width, 120 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.
Description
3M 9934XL clear transfer tape comes in a 6 in width, 120 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 9934XL Clear Transfer Tape - 6 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74158 - 021200-74158 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 9934XL Clear Transfer Tape - 6 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74158
021200-74158
3M 9934XL Clear Transfer Tape - 6 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74158 021200-74158
3M 9934XL clear transfer tape comes in a 6 in width, 120 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

3M 9934XL clear transfer tape comes in a 6 in width, 120 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +120 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of semi-bleached kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-74158
Product Name 3M 9934XL Clear Transfer Tape - 6 in Width x 120 yd Length - 4 mil Thick - Semi-Bleached Kraft Paper Liner - 74158
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2231095 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Red
Width 1.97 inches (50 mm)
View Details
Acrylic Adhesive Transfer - 7335 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 4 lbs/in (7.01 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details