3M 3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 6 in Width x 50 yd Length - 57912 70006356714

Description
3M Dual Lock SJ3440 black hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.
Description
3M Dual Lock SJ3440 black hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.

Suppliers

Company
Product
Description
Supplier Links
3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 6 in Width x 50 yd Length - 57912 - 048011-57912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 6 in Width x 50 yd Length - 57912
048011-57912
3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 6 in Width x 50 yd Length - 57912 048011-57912
3M Dual Lock SJ3440 black hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.

3M Dual Lock SJ3440 black hook & loop tape comes in a 6 in width, 50 yd length and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. These products are generally considered ""hook & loop"" products. While the traditional system is that of a hook and a loop, some of these products also use an interlocking mushroom like head. This particular 3M item is the mushroom hook side with a density of 250 stems/in. This is a non-adhesive based hook & loop tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-57912
Product Name 3M Dual Lock SJ3440 Black Hook & Loop Tape - Mushroom Hook with 250 stems/in Stem Count - 6 in Width x 50 yd Length - 57912
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High Modulous PTFE Film - 2255-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; High Modulous PTFE Film
Thickness 0.0045 inches (0.1143 mm)
Adhesive PTFE - Hi Modulous
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details