3M 3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 100 yd Length - 1/16 in Thick - 53993 70006356557

Description
3M 4026 off-white foam mounting tape comes in a 3/4 in width, 100 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4026 off-white foam mounting tape comes in a 3/4 in width, 100 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 100 yd Length - 1/16 in Thick - 53993 - 048011-53993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 100 yd Length - 1/16 in Thick - 53993
048011-53993
3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 100 yd Length - 1/16 in Thick - 53993 048011-53993
3M 4026 off-white foam mounting tape comes in a 3/4 in width, 100 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4026 off-white foam mounting tape comes in a 3/4 in width, 100 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53993
Product Name 3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 100 yd Length - 1/16 in Thick - 53993
Type Transfer
Color Off-White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 2050883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Single
Color Black
Width 0.9843 inches (25 mm)
View Details
Double Sided Acrylic Foam Tape - 77108 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0300 inches (0.7620 mm)
Adhesive Acrylic Foam
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details