3M 2515 tan flatback tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 048011-53966 |
| Product Name | 3M 2515 Tan Flatback Tape - 72 mm Width x 55 m Length - 6.9 mil Thick - 53966 |
| Color | Tan |