3M 3M 2515 Tan Flatback Tape - 24 mm Width x 55 m Length - 6.9 mil Thick - 53963 70006356268

Description
3M 2515 tan flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2515 tan flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2515 Tan Flatback Tape - 24 mm Width x 55 m Length - 6.9 mil Thick - 53963 - 048011-53963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2515 Tan Flatback Tape - 24 mm Width x 55 m Length - 6.9 mil Thick - 53963
048011-53963
3M 2515 Tan Flatback Tape - 24 mm Width x 55 m Length - 6.9 mil Thick - 53963 048011-53963
3M 2515 tan flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2515 tan flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 40 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.9 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53963
Product Name 3M 2515 Tan Flatback Tape - 24 mm Width x 55 m Length - 6.9 mil Thick - 53963
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
General Purpose Box Sealing Tape - 305 - Budnick Converting, Inc.
Specs
Type Adhesive; General Purpose Box Sealing Tape
Thickness 0.0018 inches (0.0457 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details