3M 3M 5490 Gray Slick Surface Tape - 1 in Width x 11 yd Length - 3.7 mil Thick - 53926 70006356110

Description
3M 5490 gray slick surface tape comes in a 1 in width, 11 yd length, uses a silicone adhesive and is packaged 50 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.
Description
3M 5490 gray slick surface tape comes in a 1 in width, 11 yd length, uses a silicone adhesive and is packaged 50 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5490 Gray Slick Surface Tape - 1 in Width x 11 yd Length - 3.7 mil Thick - 53926 - 048011-53926 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5490 Gray Slick Surface Tape - 1 in Width x 11 yd Length - 3.7 mil Thick - 53926
048011-53926
3M 5490 Gray Slick Surface Tape - 1 in Width x 11 yd Length - 3.7 mil Thick - 53926 048011-53926
3M 5490 gray slick surface tape comes in a 1 in width, 11 yd length, uses a silicone adhesive and is packaged 50 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

3M 5490 gray slick surface tape comes in a 1 in width, 11 yd length, uses a silicone adhesive and is packaged 50 rolls per case. Can be used in the following temperature range: -65 F to +500 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This slick surface tape has a 3.7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53926
Product Name 3M 5490 Gray Slick Surface Tape - 1 in Width x 11 yd Length - 3.7 mil Thick - 53926
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details