3M 3M 8979N Red Duct Tape - 72 mm Width x 54.8 m Length - 12.1 mil Thick - 53915 70006356003

Description
3M 8979N red duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.
Description
3M 8979N red duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979N Red Duct Tape - 72 mm Width x 54.8 m Length - 12.1 mil Thick - 53915 - 048011-53915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979N Red Duct Tape - 72 mm Width x 54.8 m Length - 12.1 mil Thick - 53915
048011-53915
3M 8979N Red Duct Tape - 72 mm Width x 54.8 m Length - 12.1 mil Thick - 53915 048011-53915
3M 8979N red duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

3M 8979N red duct tape comes in a 72 mm width, 54.8 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53915
Product Name 3M 8979N Red Duct Tape - 72 mm Width x 54.8 m Length - 12.1 mil Thick - 53915
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
PTFE Skived Film Tape - 204-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE Skived Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details