3M 3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53914 70006355997

Description
3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.
Description
3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Suppliers

Company
Product
Description
Supplier Links
3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53914 - 048011-53914 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53914
048011-53914
3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53914 048011-53914
3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

3M 8979N red duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12.1 mil thickness. Some duct tapes have grades assigned to them. This particular duct tape is considered nuclear grade. In addition to the other properties this product is curl-resistant, moisture-resistant. This duct tape meets the following standards: ASME NQA-1, ASTM E 84, MIL-STD-2041D(SH), UL 723.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53914
Product Name 3M 8979N Red Duct Tape - 48 mm Width x 54.8 m Length - 12.1 mil Thick - 53914
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details