3M 3M 8667HS Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.028 in Thick - 53379 70006351988

Description
3M 8667HS clear aerospace tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.028 in thickness. This aerospace tape meets the following standards: AS9100.
Description
3M 8667HS clear aerospace tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.028 in thickness. This aerospace tape meets the following standards: AS9100.

Suppliers

Company
Product
Description
Supplier Links
3M 8667HS Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.028 in Thick - 53379 - 048011-53379 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8667HS Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.028 in Thick - 53379
048011-53379
3M 8667HS Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.028 in Thick - 53379 048011-53379
3M 8667HS clear aerospace tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.028 in thickness. This aerospace tape meets the following standards: AS9100.

3M 8667HS clear aerospace tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 120 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This aerospace tape has a 0.028 in thickness. This aerospace tape meets the following standards: AS9100.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53379
Product Name 3M 8667HS Clear Aerospace Tape - 6 in Width x 36 yd Length - 0.028 in Thick - 53379
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Printed Box Sealing Tape - 3732 - Budnick Converting, Inc.
Specs
Type Adhesive; High Performance Printed Box Sealing Tape
Thickness 0.0025 inches (0.0635 mm)
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details