3M 3M 398FRP White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96676 70006351574

Description
3M 398FRP white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 398FRP white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 398FRP White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96676 - 021200-96676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 398FRP White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96676
021200-96676
3M 398FRP White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96676 021200-96676
3M 398FRP white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

3M 398FRP white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-96676
Product Name 3M 398FRP White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96676
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details