3M 3M 398FR White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96672 70006351533

Description
3M 398FR white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 398FR white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 398FR White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96672 - 021200-96672 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 398FR White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96672
021200-96672
3M 398FR White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96672 021200-96672
3M 398FR white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

3M 398FR white cloth tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-96672
Product Name 3M 398FR White Cloth Tape - 2 in Width x 36 yd Length - 7 mil Thick - 96672
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details