3M 3M 398FR White Cloth Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 96669 70006351509

Description
3M 398FR white cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M 398FR white cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M 398FR White Cloth Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 96669 - 021200-96669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 398FR White Cloth Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 96669
021200-96669
3M 398FR White Cloth Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 96669 021200-96669
3M 398FR white cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

3M 398FR white cloth tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -20 F to +250 F. Provides a tensile strength of 130 lb/in. This product is a single-sided adhesive cloth tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cloth tape has a 7 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-96669
Product Name 3M 398FR White Cloth Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - 96669
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details