3M 3M 5558 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 6 mil Thick - 96997 70006351244

Description
3M 5558 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 6 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652.
Description
3M 5558 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 6 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652.

Suppliers

Company
Product
Description
Supplier Links
3M 5558 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 6 mil Thick - 96997 - 021200-96997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5558 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 6 mil Thick - 96997
021200-96997
3M 5558 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 6 mil Thick - 96997 021200-96997
3M 5558 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 6 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652.

3M 5558 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 6 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-96997
Product Name 3M 5558 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 6 mil Thick - 96997
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Electrical Tapes - 603196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Grey
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details