3M 3M 7260M Clear Surface Protective Film/Tape - 262 in Width x 89 in Length - 1.8 mil Thick - 96962 70006351012

Description
3M 7260M clear surface protective film/tape comes in a 262 in width, 89 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.
Description
3M 7260M clear surface protective film/tape comes in a 262 in width, 89 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 7260M Clear Surface Protective Film/Tape - 262 in Width x 89 in Length - 1.8 mil Thick - 96962 - 021200-96962 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7260M Clear Surface Protective Film/Tape - 262 in Width x 89 in Length - 1.8 mil Thick - 96962
021200-96962
3M 7260M Clear Surface Protective Film/Tape - 262 in Width x 89 in Length - 1.8 mil Thick - 96962 021200-96962
3M 7260M clear surface protective film/tape comes in a 262 in width, 89 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

3M 7260M clear surface protective film/tape comes in a 262 in width, 89 in length, uses a rubber adhesive and is packaged 20 rolls per pallet. Can be used to a maximum temperature of +315 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.8 mil thickness. In addition to the other properties this product is puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-96962
Product Name 3M 7260M Clear Surface Protective Film/Tape - 262 in Width x 89 in Length - 1.8 mil Thick - 96962
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details