3M 3M Kapton 9703 Conductive Tape - 4.5 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 57421 70006336104

Description
3M Kapton 9703 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per inner, 2 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M Kapton 9703 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per inner, 2 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M Kapton 9703 Conductive Tape - 4.5 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 57421 - 048011-57421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Kapton 9703 Conductive Tape - 4.5 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 57421
048011-57421
3M Kapton 9703 Conductive Tape - 4.5 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 57421 048011-57421
3M Kapton 9703 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per inner, 2 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M Kapton 9703 conductive tape comes in a 4.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per inner, 2 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 2 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-57421
Product Name 3M Kapton 9703 Conductive Tape - 4.5 in Width x 36 yd Length - 2 mil Thick - Electrically Conductive - 57421
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass cloth
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details