3M 3M Scotch-Brite 9713 Conductive Tape - 260 mm Width x 98.7 m Length - 3 mil Thick - Electrically Conductive - 57236 70006335569

Description
3M Scotch-Brite 9713 conductive tape comes in a 260 mm width, 98.7 m length, uses an acrylic adhesive and is packaged 1 roll per box. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.
Description
3M Scotch-Brite 9713 conductive tape comes in a 260 mm width, 98.7 m length, uses an acrylic adhesive and is packaged 1 roll per box. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite 9713 Conductive Tape - 260 mm Width x 98.7 m Length - 3 mil Thick - Electrically Conductive - 57236 - 048011-57236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite 9713 Conductive Tape - 260 mm Width x 98.7 m Length - 3 mil Thick - Electrically Conductive - 57236
048011-57236
3M Scotch-Brite 9713 Conductive Tape - 260 mm Width x 98.7 m Length - 3 mil Thick - Electrically Conductive - 57236 048011-57236
3M Scotch-Brite 9713 conductive tape comes in a 260 mm width, 98.7 m length, uses an acrylic adhesive and is packaged 1 roll per box. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

3M Scotch-Brite 9713 conductive tape comes in a 260 mm width, 98.7 m length, uses an acrylic adhesive and is packaged 1 roll per box. Can be used to a maximum temperature of +158 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 3 mil thickness. This conductive tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 048011-57236
Product Name 3M Scotch-Brite 9713 Conductive Tape - 260 mm Width x 98.7 m Length - 3 mil Thick - Electrically Conductive - 57236
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass Cloth; Cloth / Fabric
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
View Details