3M 3M Scotch 8484 Clear Standard Box Sealing Tape - 48 mm Width x 1150 m Length - 2.9 mil Thick - 96720 70006332210

Description
3M Scotch 8484 clear standard box sealing tape comes in a 48 mm width, 1150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 5 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.9 mil thickness.
Description
3M Scotch 8484 clear standard box sealing tape comes in a 48 mm width, 1150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 5 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8484 Clear Standard Box Sealing Tape - 48 mm Width x 1150 m Length - 2.9 mil Thick - 96720 - 021200-96720 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8484 Clear Standard Box Sealing Tape - 48 mm Width x 1150 m Length - 2.9 mil Thick - 96720
021200-96720
3M Scotch 8484 Clear Standard Box Sealing Tape - 48 mm Width x 1150 m Length - 2.9 mil Thick - 96720 021200-96720
3M Scotch 8484 clear standard box sealing tape comes in a 48 mm width, 1150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 5 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.9 mil thickness.

3M Scotch 8484 clear standard box sealing tape comes in a 48 mm width, 1150 m length, uses a hot melt synthetic rubber resin adhesive and is packaged 5 rolls per case. Provides a tensile strength of 21 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-96720
Product Name 3M Scotch 8484 Clear Standard Box Sealing Tape - 48 mm Width x 1150 m Length - 2.9 mil Thick - 96720
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Aggressive, Low Fogging Acrylic Transfer - 1149 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0045 inches (0.1143 mm)
View Details