3M 3M 856 Clear Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2 mil Thick - 95769 70006328622

Description
3M 856 clear splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.
Description
3M 856 clear splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 856 Clear Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2 mil Thick - 95769 - 021200-95769 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 856 Clear Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2 mil Thick - 95769
021200-95769
3M 856 Clear Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2 mil Thick - 95769 021200-95769
3M 856 clear splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.

3M 856 clear splicing & core starting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-95769
Product Name 3M 856 Clear Splicing & Core Starting Tape - 1/2 in Width x 72 yd Length - 2 mil Thick - 95769
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details