3M 3M Scotch 8896 White Filament Strapping Tape - 12 mm Width x 110 m Length - 4.6 mil Thick - 95662 70006328036

Description
3M Scotch 8896 white filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.
Description
3M Scotch 8896 white filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 8896 White Filament Strapping Tape - 12 mm Width x 110 m Length - 4.6 mil Thick - 95662 - 021200-95662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 8896 White Filament Strapping Tape - 12 mm Width x 110 m Length - 4.6 mil Thick - 95662
021200-95662
3M Scotch 8896 White Filament Strapping Tape - 12 mm Width x 110 m Length - 4.6 mil Thick - 95662 021200-95662
3M Scotch 8896 white filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

3M Scotch 8896 white filament strapping tape comes in a 12 mm width, 110 m length, uses a rubber adhesive and is packaged 72 rolls per case. Provides a tensile strength of 160 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This filament strapping tape has a 4.6 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-95662
Product Name 3M Scotch 8896 White Filament Strapping Tape - 12 mm Width x 110 m Length - 4.6 mil Thick - 95662
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Double Coated Urethane Foam Tape - 4016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details