3M 3M Scotch 393 Silver Duct Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 03027 70006327970

Description
3M Scotch 393 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 393 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 393 Silver Duct Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 03027 - 021200-03027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 393 Silver Duct Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 03027
021200-03027
3M Scotch 393 Silver Duct Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 03027 021200-03027
3M Scotch 393 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant.

3M Scotch 393 silver duct tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +200 F. Provides a tensile strength of 36 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This duct tape has a 12 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03027
Product Name 3M Scotch 393 Silver Duct Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 03027
Color Silver
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Double Coated Glass Cloth - 468 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Glass Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details