3M 3M 6910 Black Gaffer's Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 06843 70006327954

Description
3M 6910 black gaffer's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.
Description
3M 6910 black gaffer's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 6910 Black Gaffer's Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 06843 - 051131-06843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6910 Black Gaffer's Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 06843
051131-06843
3M 6910 Black Gaffer's Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 06843 051131-06843
3M 6910 black gaffer's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

3M 6910 black gaffer's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06843
Product Name 3M 6910 Black Gaffer's Tape - 48 mm Width x 54.8 m Length - 12 mil Thick - 06843
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Multipurpose Double-Faced Cloth Tape - 105C - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Uncoated Cloth
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details