3M 3M 6910 Gray Gaffer's Tape - 48 mm Width x 60 yd Length - 12 mil Thick - 22782 70006327947

Description
3M 6910 gray gaffer's tape comes in a 48 mm width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.
Description
3M 6910 gray gaffer's tape comes in a 48 mm width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 6910 Gray Gaffer's Tape - 48 mm Width x 60 yd Length - 12 mil Thick - 22782 - 021200-22782 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6910 Gray Gaffer's Tape - 48 mm Width x 60 yd Length - 12 mil Thick - 22782
021200-22782
3M 6910 Gray Gaffer's Tape - 48 mm Width x 60 yd Length - 12 mil Thick - 22782 021200-22782
3M 6910 gray gaffer's tape comes in a 48 mm width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

3M 6910 gray gaffer's tape comes in a 48 mm width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 45 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This gaffer's tape has a 12 mil thickness. In addition to the other properties this product is abrasion-resistant, moisture-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22782
Product Name 3M 6910 Gray Gaffer's Tape - 48 mm Width x 60 yd Length - 12 mil Thick - 22782
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details