3M 3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 1 1/4 in Width x 360 yd Length - 2.5 mil Thick - 55929 70006323318

Description
3M Scotch 605 clear cold temperature box sealing tape comes in a 1 1/4 in width, 360 yd length, uses an acrylic adhesive and is packaged 7 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.
Description
3M Scotch 605 clear cold temperature box sealing tape comes in a 1 1/4 in width, 360 yd length, uses an acrylic adhesive and is packaged 7 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 1 1/4 in Width x 360 yd Length - 2.5 mil Thick - 55929 - 021200-55929 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 1 1/4 in Width x 360 yd Length - 2.5 mil Thick - 55929
021200-55929
3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 1 1/4 in Width x 360 yd Length - 2.5 mil Thick - 55929 021200-55929
3M Scotch 605 clear cold temperature box sealing tape comes in a 1 1/4 in width, 360 yd length, uses an acrylic adhesive and is packaged 7 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

3M Scotch 605 clear cold temperature box sealing tape comes in a 1 1/4 in width, 360 yd length, uses an acrylic adhesive and is packaged 7 rolls per case. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cold temperature box sealing tape has a 2.5 mil thickness. In addition to the other properties this product is cold temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55929
Product Name 3M Scotch 605 Clear Cold Temperature Box Sealing Tape - 1 1/4 in Width x 360 yd Length - 2.5 mil Thick - 55929
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details