3M 5557 white water contact indicator tape comes in a 12 in width, 180 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -40 F to +149 F. This product is a single-sided adhesive water contact indicator tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This water contact indicator tape has a 10.2 mil thickness. This water contact indicator tape meets the following standards: ASTM D 3330, ASTM D 3652, PGJ12.MH16411, UL 969.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 021200-55925 |
| Product Name | 3M 5557 White Water Contact Indicator Tape - 12 in Width x 180 yd Length - 10.2 mil Thick - 55925 |
| Type | Electrical |