3M 3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 55755 70006321858

Description
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 55755 - 021200-55755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 55755
021200-55755
3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 55755 021200-55755
3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Cushion-Mount 2205 clear flexographic plate mounting tape comes in a 27 in width, 60 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.005 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55755
Product Name 3M Cushion-Mount 2205 Clear Flexographic Plate Mounting Tape - 27 in Width x 60 yd Length - 0.005 in Thick - Kraft Paper Liner - 55755
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

FlexomountT Solid Printing Tape - 413DL - Budnick Converting, Inc.
Specs
Type Adhesive; FlexomountT Solid Printing Tape
Thickness 0.0015 inches (0.0381 mm)
Adhesive PVC - Polyvinylchloride
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details