3M 3M 8439FL Silver Static Control Tape - 5 1/2 in Width x 72 yd Length - 1 mil Thick - 55539 70006320108

Description
3M 8439FL silver static control tape comes in a 5 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 1 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.
Description
3M 8439FL silver static control tape comes in a 5 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 1 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Suppliers

Company
Product
Description
Supplier Links
3M 8439FL Silver Static Control Tape - 5 1/2 in Width x 72 yd Length - 1 mil Thick - 55539 - 021200-55539 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8439FL Silver Static Control Tape - 5 1/2 in Width x 72 yd Length - 1 mil Thick - 55539
021200-55539
3M 8439FL Silver Static Control Tape - 5 1/2 in Width x 72 yd Length - 1 mil Thick - 55539 021200-55539
3M 8439FL silver static control tape comes in a 5 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 1 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

3M 8439FL silver static control tape comes in a 5 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 1 mil thickness. This static control tape meets the following standards: 29 CFR 1910.1200(b)(6)(v), RoHS 2002/95/EC, RoHS 2005/618/EC, TSCA.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 021200-55539
Product Name 3M 8439FL Silver Static Control Tape - 5 1/2 in Width x 72 yd Length - 1 mil Thick - 55539
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details