3M 3M 2517 Brown Flatback Tape - 24 mm Width x 55 m Length - 6.5 mil Thick - 48569 70006320058

Description
3M 2517 brown flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2517 brown flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2517 Brown Flatback Tape - 24 mm Width x 55 m Length - 6.5 mil Thick - 48569 - 021200-48569 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2517 Brown Flatback Tape - 24 mm Width x 55 m Length - 6.5 mil Thick - 48569
021200-48569
3M 2517 Brown Flatback Tape - 24 mm Width x 55 m Length - 6.5 mil Thick - 48569 021200-48569
3M 2517 brown flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2517 brown flatback tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48569
Product Name 3M 2517 Brown Flatback Tape - 24 mm Width x 55 m Length - 6.5 mil Thick - 48569
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Black Paint Masking Tape - 2510 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0056 inches (0.1422 mm)
Adhesive Crepe Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details