3M 3M 2517 Brown Flatback Tape - 36 mm Width x 55 m Length - 6.5 mil Thick - 48568 70006320041

Description
3M 2517 brown flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2517 brown flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2517 Brown Flatback Tape - 36 mm Width x 55 m Length - 6.5 mil Thick - 48568 - 021200-48568 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2517 Brown Flatback Tape - 36 mm Width x 55 m Length - 6.5 mil Thick - 48568
021200-48568
3M 2517 Brown Flatback Tape - 36 mm Width x 55 m Length - 6.5 mil Thick - 48568 021200-48568
3M 2517 brown flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2517 brown flatback tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48568
Product Name 3M 2517 Brown Flatback Tape - 36 mm Width x 55 m Length - 6.5 mil Thick - 48568
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.7087 inches (18 mm)
View Details
Ultra Tack Tape - 2822 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Tape
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details