3M 3M 2517 Brown Flatback Tape - 100 mm Width x 55 m Length - 6.5 mil Thick - 48566 70006319886

Description
3M 2517 brown flatback tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.
Description
3M 2517 brown flatback tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2517 Brown Flatback Tape - 100 mm Width x 55 m Length - 6.5 mil Thick - 48566 - 021200-48566 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2517 Brown Flatback Tape - 100 mm Width x 55 m Length - 6.5 mil Thick - 48566
021200-48566
3M 2517 Brown Flatback Tape - 100 mm Width x 55 m Length - 6.5 mil Thick - 48566 021200-48566
3M 2517 brown flatback tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

3M 2517 brown flatback tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. Provides a tensile strength of 35 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flatback tape has a 6.5 mil thickness. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48566
Product Name 3M 2517 Brown Flatback Tape - 100 mm Width x 55 m Length - 6.5 mil Thick - 48566
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - POLY-DOT-6.000 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details